Mueller Electric Company BNC Male Breakout to Tinned End Wires BU-5100-A-4-0

Description
BNC Male Breakout to Tinned End Wires Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation Rating: Hands free testing at 300 VRMS on center conductor RoHS Compliant
Datasheet
Description
BNC Male Breakout to Tinned End Wires Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation Rating: Hands free testing at 300 VRMS on center conductor RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Male Breakout to Tinned End Wires - BU-5100-A-4-0 - Mueller Electric Company
Akron, OH, USA
BNC Male Breakout to Tinned End Wires
BU-5100-A-4-0
BNC Male Breakout to Tinned End Wires BU-5100-A-4-0
BNC Male Breakout to Tinned End Wires Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation Rating: Hands free testing at 300 VRMS on center conductor RoHS Compliant
  • BNC Male Breakout to Tinned End Wires
  • Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation
  • Rating: Hands free testing at 300 VRMS on center conductor
  • RoHS Compliant
Supplier's Site Datasheet
Wire; BNC; Plated Brass; 20; Gold Plated Brass; PVC; 105 degC - 70188665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire; BNC; Plated Brass; 20; Gold Plated Brass; PVC; 105 degC
70188665
Wire; BNC; Plated Brass; 20; Gold Plated Brass; PVC; 105 degC 70188665
Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs. BNC male connector with gold plated brass material contact

Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36)
Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs.
BNC male connector with gold plated brass material contact

Supplier's Site

Technical Specifications

  Mueller Electric Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number BU-5100-A-4-0 70188665
Product Name BNC Male Breakout to Tinned End Wires Wire; BNC; Plated Brass; 20; Gold Plated Brass; PVC; 105 degC
Application Breakout Cable Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
ZK2000-2522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers