Mueller Electric Company BNC Female Breakout to Stackable Pin Plug BU-5244-A-4-0

Description
BNC Female Breakout to Stackable Pin Plug Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation,Pin Plug: ABS housing, brass body, Nickel plated Rating: Hands free testing at 300 VRMS on center conductor,5 Amps RoHS Compliant
Datasheet
Description
BNC Female Breakout to Stackable Pin Plug Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation,Pin Plug: ABS housing, brass body, Nickel plated Rating: Hands free testing at 300 VRMS on center conductor,5 Amps RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female Breakout to Stackable Pin Plug - BU-5244-A-4-0 - Mueller Electric Company
Akron, OH, USA
BNC Female Breakout to Stackable Pin Plug
BU-5244-A-4-0
BNC Female Breakout to Stackable Pin Plug BU-5244-A-4-0
BNC Female Breakout to Stackable Pin Plug Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation,Pin Plug: ABS housing, brass body, Nickel plated Rating: Hands free testing at 300 VRMS on center conductor,5 Amps RoHS Compliant
  • BNC Female Breakout to Stackable Pin Plug
  • Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation,Pin Plug: ABS housing, brass body, Nickel plated
  • Rating: Hands free testing at 300 VRMS on center conductor,5 Amps
  • RoHS Compliant
Supplier's Site Datasheet
4
Fort Worth, TX, USA
4" BNC Breakouts
70188672
4" BNC Breakouts 70188672
Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs.

Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs.

Supplier's Site

Technical Specifications

  Mueller Electric Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number BU-5244-A-4-0 70188672
Product Name BNC Female Breakout to Stackable Pin Plug 4" BNC Breakouts
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NAM0-62-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details