GRND CORD, ALLIGATOR-CLAMP, 914.4MM; Connector to Connector:Crocodile Clip to Grounding Clamp; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 17AH8559 |
| Product Name | Grnd Cord, Alligator-Clamp, 914.4Mm; Connector To Connector Mueller Electric |
| Cable Length | 3 ft (9.14 dm) |