GROUND CABLE ASSY, ANALYZER CLIP; Connector Type A:Automotive Analyzer Clip; Connector Type B:Automotive Analyzer Clip; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43AC2161 |
| Product Name | Ground Cable Assy, Analyzer Clip; Connector Type A Mueller Electric |
| Cable Length | 2 ft (6.1 dm) |