Mueller Electric Company Ground Cable Assy, Alligator-Clamp, 15Ft; Connector Type A Mueller Electric AI-000462-15

Description
GROUND CABLE ASSY, ALLIGATOR-CLAMP, 15FT; Connector Type A:Alligator Clip; Connector Type B:Grounding Clamp; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:BU-25 and BU-58 Series RoHS Compliant: Yes
Datasheet
Description
GROUND CABLE ASSY, ALLIGATOR-CLAMP, 15FT; Connector Type A:Alligator Clip; Connector Type B:Grounding Clamp; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:BU-25 and BU-58 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Cable Assy, Alligator-Clamp, 15Ft; Connector Type A Mueller Electric - 43AC2157 - Newark, An Avnet Company
Chicago, IL, United States
Ground Cable Assy, Alligator-Clamp, 15Ft; Connector Type A Mueller Electric
43AC2157
Ground Cable Assy, Alligator-Clamp, 15Ft; Connector Type A Mueller Electric 43AC2157
GROUND CABLE ASSY, ALLIGATOR-CLAMP, 15FT; Connector Type A:Alligator Clip; Connector Type B:Grounding Clamp; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:BU-25 and BU-58 Series RoHS Compliant: Yes

GROUND CABLE ASSY, ALLIGATOR-CLAMP, 15FT; Connector Type A:Alligator Clip; Connector Type B:Grounding Clamp; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m; Jacket Color:-; Product Range:BU-25 and BU-58 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC2157
Product Name Ground Cable Assy, Alligator-Clamp, 15Ft; Connector Type A Mueller Electric
Cable Length 14.99 ft (45.7 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details