GROUND CABLE ASSY, ALLIGATOR CLIP, 10FT; Connector Type A:Alligator Clip; Connector Type B:Alligator Clip; Cable Length - Imperial:10ft; Cable Length - Metric:3.05m; Jacket Color:Transparent; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43AC2150 |
| Product Name | Ground Cable Assy, Alligator Clip, 10Ft; Connector Type A Mueller Electric |
| Cable Length | 10.01 ft (30.5 dm) |