Mueller Electric Company Coax Cable Male BNC’s & Strain Reliefs: 5 Feet BU-P2249-C-60

Description
RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms
Request a Quote Datasheet
Description
RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Male BNC’s & Strain Reliefs: 5 Feet - BU-P2249-C-60 - Mueller Electric Company
Akron, OH, USA
Coax Cable Male BNC’s & Strain Reliefs: 5 Feet
BU-P2249-C-60
Coax Cable Male BNC’s & Strain Reliefs: 5 Feet BU-P2249-C-60
RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms

RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms

Supplier's Site Datasheet
Coaxial Cable - 8884581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
8884581
Coaxial Cable 8884581
BNC To BNC coaxial test lead

BNC To BNC coaxial test lead

Supplier's Site
Cable Assemblies - BU-P2249-C-60 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
BU-P2249-C-60
Cable Assemblies BU-P2249-C-60
CABLE,60,RG58,BNC M BOTH ENDS

CABLE,60,RG58,BNC M BOTH ENDS

Buy Now
Coaxial Cables (RF) - 314-1183-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
314-1183-ND
Coaxial Cables (RF) 314-1183-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
Rf Cable Assy, Bnc Plug-Plug, 1.5M Rohs Compliant Mueller Electric - 34AH0293 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Bnc Plug-Plug, 1.5M Rohs Compliant Mueller Electric
34AH0293
Rf Cable Assy, Bnc Plug-Plug, 1.5M Rohs Compliant Mueller Electric 34AH0293
RF CABLE ASSY, BNC PLUG-PLUG, 1.5M ROHS COMPLIANT: YES

RF CABLE ASSY, BNC PLUG-PLUG, 1.5M ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - BU-P2249-C-60 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
BU-P2249-C-60
Cable Assemblies - Coaxial Cables (RF) BU-P2249-C-60
CBL ASSY BNC PLUG TO PLUG 5'

CBL ASSY BNC PLUG TO PLUG 5'

Supplier's Site

Technical Specifications

  Mueller Electric Company RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BU-P2249-C-60 8884581 BU-P2249-C-60 314-1183-ND 34AH0293 BU-P2249-C-60
Product Name Coax Cable Male BNC’s & Strain Reliefs: 5 Feet Coaxial Cable Cable Assemblies Coaxial Cables (RF) Rf Cable Assy, Bnc Plug-Plug, 1.5M Rohs Compliant Mueller Electric Cable Assemblies - Coaxial Cables (RF)
Application Test Cable Networking RF RF
Product Type Patch
Cable Type Coaxial Coaxial Coaxial
Cable Shielding Foil Braid; Tinned Copper Braid
Cable Length 5 ft (15.24 dm) 4.92 ft (15 dm) 5 ft (15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/650-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Stability Cables - SP-292-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details