Mueller Electric Company Plunger; Plug; Beryllium Copper; NickelPlating; 8 in.; Black BU-1170-C-24-0

Description
Minipincer® Test Clip To Stacking Banana Plug, 20 AWG, Beryllium Copper Spring Type BU-1150 positive and negative with 3" and 8" leads with molded “Y” block to BNC male. Type BU-1170 positive and negative with 3" and 8" lead wires with molded “Y” block to stackable double banana plug. Gold-plated one-piece beryllium copper conductor.
Description
Minipincer® Test Clip To Stacking Banana Plug, 20 AWG, Beryllium Copper Spring Type BU-1150 positive and negative with 3" and 8" leads with molded “Y” block to BNC male. Type BU-1170 positive and negative with 3" and 8" lead wires with molded “Y” block to stackable double banana plug. Gold-plated one-piece beryllium copper conductor.

Suppliers

Company
Product
Description
Supplier Links
Plunger; Plug; Beryllium Copper; NickelPlating; 8 in.; Black - 70188505 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plunger; Plug; Beryllium Copper; NickelPlating; 8 in.; Black
70188505
Plunger; Plug; Beryllium Copper; NickelPlating; 8 in.; Black 70188505
Minipincer® Test Clip To Stacking Banana Plug, 20 AWG, Beryllium Copper Spring Type BU-1150 positive and negative with 3" and 8" leads with molded “Y” block to BNC male. Type BU-1170 positive and negative with 3" and 8" lead wires with molded “Y” block to stackable double banana plug. Gold-plated one-piece beryllium copper conductor.

Minipincer® Test Clip To Stacking Banana Plug, 20 AWG, Beryllium Copper Spring
Type BU-1150 positive and negative with 3" and 8" leads with molded “Y” block to BNC male. Type BU-1170 positive and negative with 3" and 8" lead wires with molded “Y” block to stackable double banana plug.
Gold-plated one-piece beryllium copper conductor.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188505
Product Name Plunger; Plug; Beryllium Copper; NickelPlating; 8 in.; Black
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-FF-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details