RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms
"Cable Assembly Coaxial BNC to BNC RG-58C 24.00"" (609.60mm)"
CABLE ASSEMBLY, COAXIAL, RG58C, BNC M/M, 24"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes
CABLE ASSY, BNC PLUG-PLUG, RG58C/U, 24" ROHS COMPLIANT: YES
CBL ASSY BNC PLUG TO PLUG 24"
| Mueller Electric Company | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | BU-P2249-C-24 | 314-1182-ND | 8884569 | BU-P2249-C-24 | 66W1170 | 28AK6556 | BU-P2249-C-24 |
| Product Name | Coax Cable Male BNC’s & Strain Reliefs: 2 Feet | Coaxial Cables (RF) | Coaxial Cable | Cable Assemblies | Cable Assembly, Coaxial, Rg58C, Bnc M/m, 24; Connector Type A Mueller Electric | Cable Assy, Bnc Plug-Plug, Rg58C/u, 24 Rohs Compliant Mueller Electric | Cable Assemblies - Coaxial Cables (RF) |
| Application | Test Cable | RF | Networking | ||||
| Product Type | Patch | ||||||
| Cable Type | Coaxial | Coaxial | Coaxial | Coaxial | |||
| Cable Shielding | Foil Braid; Tinned Copper Braid | ||||||
| Cable Length | 2 ft (6.1 dm) | 1.97 ft (6 dm) | 2 ft (6.1 dm) | 2 ft (6.1 dm) |