Mueller Electric Company Coax Cable Male BNC’s & Strain Reliefs: 3 Feet BU-P2249-C-36

Description
RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms
Request a Quote Datasheet
Description
RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Male BNC’s & Strain Reliefs: 3 Feet - BU-P2249-C-36 - Mueller Electric Company
Akron, OH, USA
Coax Cable Male BNC’s & Strain Reliefs: 3 Feet
BU-P2249-C-36
Coax Cable Male BNC’s & Strain Reliefs: 3 Feet BU-P2249-C-36
RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms

RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms

Supplier's Site Datasheet
Coaxial Cables (RF) - 314-1168-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
314-1168-ND
Coaxial Cables (RF) 314-1168-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assemblies - BU-P2249-C-36 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
BU-P2249-C-36
Cable Assemblies BU-P2249-C-36
CABLE,36,RG58,BNC M BOTH ENDS

CABLE,36,RG58,BNC M BOTH ENDS

Buy Now
Coaxial Cable - 8884575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
8884575
Coaxial Cable 8884575
BNC To BNC coaxial test lead

BNC To BNC coaxial test lead

Supplier's Site
Cable Assembly, Coaxial, Rg58C, Bnc M/m, 36; Connector Type A Mueller Electric - 66W1173 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Rg58C, Bnc M/m, 36; Connector Type A Mueller Electric
66W1173
Cable Assembly, Coaxial, Rg58C, Bnc M/m, 36; Connector Type A Mueller Electric 66W1173
CABLE ASSEMBLY, COAXIAL, RG58C, BNC M/M, 36"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, RG58C, BNC M/M, 36"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm RoHS Compliant: Yes

Supplier's Site
Cable Assy, Bnc Plug-Plug, Rg58C/u, 36 Rohs Compliant Mueller Electric - 28AK6559 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Rg58C/u, 36 Rohs Compliant Mueller Electric
28AK6559
Cable Assy, Bnc Plug-Plug, Rg58C/u, 36 Rohs Compliant Mueller Electric 28AK6559
CABLE ASSY, BNC PLUG-PLUG, RG58C/U, 36" ROHS COMPLIANT: YES

CABLE ASSY, BNC PLUG-PLUG, RG58C/U, 36" ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - BU-P2249-C-36 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
BU-P2249-C-36
Cable Assemblies - Coaxial Cables (RF) BU-P2249-C-36
CBL ASSY BNC PLUG TO PLUG 36"

CBL ASSY BNC PLUG TO PLUG 36"

Supplier's Site

Technical Specifications

  Mueller Electric Company DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BU-P2249-C-36 314-1168-ND BU-P2249-C-36 8884575 66W1173 28AK6559 BU-P2249-C-36
Product Name Coax Cable Male BNC’s & Strain Reliefs: 3 Feet Coaxial Cables (RF) Cable Assemblies Coaxial Cable Cable Assembly, Coaxial, Rg58C, Bnc M/m, 36; Connector Type A Mueller Electric Cable Assy, Bnc Plug-Plug, Rg58C/u, 36 Rohs Compliant Mueller Electric Cable Assemblies - Coaxial Cables (RF)
Application Test Cable RF Networking
Product Type Patch
Cable Type Coaxial Coaxial Coaxial Coaxial
Cable Shielding Foil Braid; Tinned Copper Braid
Cable Length 3 ft (9.14 dm) 2.95 ft (9 dm) 2.95 ft (9 dm) 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 450mm, single-end, for Latches - M80-FC10668L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XK Micro-Hook and Mini Alligator Clip - 1051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details