Mueller Electric Company LAN/Telecom/Cable Testing BU-3030-A-12-0

Description
Alligator Test Clip Patch Cord, 12
Request a Quote
Description
Alligator Test Clip Patch Cord, 12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LAN/Telecom/Cable Testing - BU-3030-A-12-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LAN/Telecom/Cable Testing
BU-3030-A-12-0
LAN/Telecom/Cable Testing BU-3030-A-12-0
Alligator Test Clip Patch Cord, 12

Alligator Test Clip Patch Cord, 12

Buy Now
Alligator Clip; 20 AWG; PVC; Black; 41/36; Testing - 70188519 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; 20 AWG; PVC; Black; 41/36; Testing
70188519
Alligator Clip; 20 AWG; PVC; Black; 41/36; Testing 70188519
Minigator Test Clip Patch Cord Type BU-3030 insulated alligator clip both ends. Type BU-3070 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8"(203.2 mm), respectively lead wires with molded Y-block to stackable double banana plug. Type BU-3131 insulated mini-alligator clip, both ends. Type BU-3180 insulated mini-alligator clip to 0.025" (0.625 mm) square pin receptacle. Type BU-5030 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Type BU-5031 insulated mini-alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Testing application, black and red colors are used.

Minigator Test Clip Patch Cord
Type BU-3030 insulated alligator clip both ends. Type BU-3070 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8"(203.2 mm), respectively lead wires with molded Y-block to stackable double banana plug. Type BU-3131 insulated mini-alligator clip, both ends. Type BU-3180 insulated mini-alligator clip to 0.025" (0.625 mm) square pin receptacle. Type BU-5030 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Type BU-5031 insulated mini-alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male.
Testing application, black and red colors are used.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number BU-3030-A-12-0 70188519
Product Name LAN/Telecom/Cable Testing Alligator Clip; 20 AWG; PVC; Black; 41/36; Testing
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
VNA Cable, 67.0 GHz, 39.4″ - VNAX-1M-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details