Mueller Electric Company LAN/Telecom/Cable Testing BU-3030-A-36-0

Description
Alligator Test Clip Patch Cord, 36
Request a Quote
Description
Alligator Test Clip Patch Cord, 36
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LAN/Telecom/Cable Testing - BU-3030-A-36-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
LAN/Telecom/Cable Testing
BU-3030-A-36-0
LAN/Telecom/Cable Testing BU-3030-A-36-0
Alligator Test Clip Patch Cord, 36

Alligator Test Clip Patch Cord, 36

Buy Now
Alligator Clip; 20 AWG; PVC; 41 x 36 - 70188527 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; 20 AWG; PVC; 41 x 36
70188527
Alligator Clip; 20 AWG; PVC; 41 x 36 70188527
Two Conductor Shielded Balanced line Patch Cable, 22 AWG Wire Size, 16 x 34 Stranding, Gray Color Type BU-3030 insulated alligator clip both ends. Type BU-3070 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8"(203.2 mm), respectively lead wires with molded Y-block to stackable double banana plug. Type BU-3131 insulated mini-alligator clip, both ends. Type BU-3180 insulated mini-alligator clip to 0.025" (0.625 mm) square pin receptacle. Type BU-5030 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Type BU-5031 insulated mini-alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. The alligator clip made from nickel plated steel with PVC insulator material.

Two Conductor Shielded Balanced line Patch Cable, 22 AWG Wire Size, 16 x 34 Stranding, Gray Color
Type BU-3030 insulated alligator clip both ends. Type BU-3070 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8"(203.2 mm), respectively lead wires with molded Y-block to stackable double banana plug. Type BU-3131 insulated mini-alligator clip, both ends. Type BU-3180 insulated mini-alligator clip to 0.025" (0.625 mm) square pin receptacle. Type BU-5030 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Type BU-5031 insulated mini-alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male.
The alligator clip made from nickel plated steel with PVC insulator material.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number BU-3030-A-36-0 70188527
Product Name LAN/Telecom/Cable Testing Alligator Clip; 20 AWG; PVC; 41 x 36
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-2124-3xxx | Sensor cable, PVC, 3 x 0.25 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details