Mueller Electric Company Ground Cable Assy, Alligator Clip, 15; Connector Type A Mueller Electric AI-000441

Description
GROUND CABLE ASSY, ALLIGATOR CLIP, 15"; Connector Type A:Alligator Clip; Connector Type B:Alligator Clip; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:-; Product Range:BU-27 Series
Datasheet
Description
GROUND CABLE ASSY, ALLIGATOR CLIP, 15"; Connector Type A:Alligator Clip; Connector Type B:Alligator Clip; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:-; Product Range:BU-27 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Cable Assy, Alligator Clip, 15; Connector Type A Mueller Electric - 43AC2146 - Newark, An Avnet Company
Chicago, IL, United States
Ground Cable Assy, Alligator Clip, 15; Connector Type A Mueller Electric
43AC2146
Ground Cable Assy, Alligator Clip, 15; Connector Type A Mueller Electric 43AC2146
GROUND CABLE ASSY, ALLIGATOR CLIP, 15"; Connector Type A:Alligator Clip; Connector Type B:Alligator Clip; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:-; Product Range:BU-27 Series

GROUND CABLE ASSY, ALLIGATOR CLIP, 15"; Connector Type A:Alligator Clip; Connector Type B:Alligator Clip; Cable Length - Imperial:15"; Cable Length - Metric:381mm; Jacket Color:-; Product Range:BU-27 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 43AC2146
Product Name Ground Cable Assy, Alligator Clip, 15; Connector Type A Mueller Electric
Cable Length 1.25 ft (3.81 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details