"Cable Assembly Coaxial SMA to SMA RG-316 24.00"" (609.60mm)"
Cable Assy Coaxial SMA to SMA Male to Ma
CABLE ASSY, SMA PLUG-SMA PLUG, 609.6MM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 314-BU-4150029024-ND | 2512179 | 60AK7967 |
| Product Name | Coaxial Cables (RF) | Coaxial Cable | Cable Assy, Sma Plug-Sma Plug, 609.6Mm Rohs Compliant Mueller Electric |
| Application | RF | Networking |