Mueller Electric Company Grnd Cord, Alligator-Ring Tongue, 990Mm; Connector To Connector Mueller Electric AI-000457.

Description
GRND CORD, ALLIGATOR-RING TONGUE, 990MM; Connector to Connector:Crocodile Clip to Ring Tongue Terminal; Cable Length - Imperial:39"; Cable Length - Metric:990mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Description
GRND CORD, ALLIGATOR-RING TONGUE, 990MM; Connector to Connector:Crocodile Clip to Ring Tongue Terminal; Cable Length - Imperial:39"; Cable Length - Metric:990mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Grnd Cord, Alligator-Ring Tongue, 990Mm; Connector To Connector Mueller Electric - 17AH8544 - Newark, An Avnet Company
Chicago, IL, United States
Grnd Cord, Alligator-Ring Tongue, 990Mm; Connector To Connector Mueller Electric
17AH8544
Grnd Cord, Alligator-Ring Tongue, 990Mm; Connector To Connector Mueller Electric 17AH8544
GRND CORD, ALLIGATOR-RING TONGUE, 990MM; Connector to Connector:Crocodile Clip to Ring Tongue Terminal; Cable Length - Imperial:39"; Cable Length - Metric:990mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

GRND CORD, ALLIGATOR-RING TONGUE, 990MM; Connector to Connector:Crocodile Clip to Ring Tongue Terminal; Cable Length - Imperial:39"; Cable Length - Metric:990mm; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 17AH8544
Product Name Grnd Cord, Alligator-Ring Tongue, 990Mm; Connector To Connector Mueller Electric
Cable Length 3.25 ft (9.9 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details