Mueller Electric Company Coax Cable Male BNC’s & Strain Reliefs, 1 Foot BU-P2249-C-12

Description
RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms
Request a Quote Datasheet
Description
RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Male BNC’s & Strain Reliefs, 1 Foot - BU-P2249-C-12 - Mueller Electric Company
Akron, OH, USA
Coax Cable Male BNC’s & Strain Reliefs, 1 Foot
BU-P2249-C-12
Coax Cable Male BNC’s & Strain Reliefs, 1 Foot BU-P2249-C-12
RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms

RG58 Coax with Male BNC Connectors and Strain Reliefs at each end. 50 Ohms

Supplier's Site Datasheet
Cable Assemblies - BU-P2249-C-12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
BU-P2249-C-12
Cable Assemblies BU-P2249-C-12
CABLE,12,RG58,BNC M BOTH ENDS

CABLE,12,RG58,BNC M BOTH ENDS

Buy Now
Coaxial Cable - 8884553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
8884553
Coaxial Cable 8884553
BNC To BNC coaxial test lead

BNC To BNC coaxial test lead

Supplier's Site
Coaxial Cables (RF) - 314-1161-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
314-1161-ND
Coaxial Cables (RF) 314-1161-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 12.00"" (304.80mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assembly, Coaxial, Rg58C, Bnc M/m, 12; Connector Type A Mueller Electric - 66W1167 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Coaxial, Rg58C, Bnc M/m, 12; Connector Type A Mueller Electric
66W1167
Cable Assembly, Coaxial, Rg58C, Bnc M/m, 12; Connector Type A Mueller Electric 66W1167
CABLE ASSEMBLY, COAXIAL, RG58C, BNC M/M, 12"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

CABLE ASSEMBLY, COAXIAL, RG58C, BNC M/M, 12"; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:1ft; Cable Length - Metric:305mm RoHS Compliant: Yes

Supplier's Site
Cable Assy, Bnc Plug-Plug, Rg58C/u, 12 Rohs Compliant Mueller Electric - 28AK6553 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Rg58C/u, 12 Rohs Compliant Mueller Electric
28AK6553
Cable Assy, Bnc Plug-Plug, Rg58C/u, 12 Rohs Compliant Mueller Electric 28AK6553
CABLE ASSY, BNC PLUG-PLUG, RG58C/U, 12" ROHS COMPLIANT: YES

CABLE ASSY, BNC PLUG-PLUG, RG58C/U, 12" ROHS COMPLIANT: YES

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - BU-P2249-C-12 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
BU-P2249-C-12
Cable Assemblies - Coaxial Cables (RF) BU-P2249-C-12
CBL ASSY BNC PLUG TO PLUG 12"

CBL ASSY BNC PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  Mueller Electric Company Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BU-P2249-C-12 BU-P2249-C-12 8884553 314-1161-ND 66W1167 28AK6553 BU-P2249-C-12
Product Name Coax Cable Male BNC’s & Strain Reliefs, 1 Foot Cable Assemblies Coaxial Cable Coaxial Cables (RF) Cable Assembly, Coaxial, Rg58C, Bnc M/m, 12; Connector Type A Mueller Electric Cable Assy, Bnc Plug-Plug, Rg58C/u, 12 Rohs Compliant Mueller Electric Cable Assemblies - Coaxial Cables (RF)
Application Test Cable Networking RF
Product Type Patch
Cable Type Coaxial Coaxial Coaxial Coaxial
Cable Shielding Foil Braid; Tinned Copper Braid
Cable Length 1 ft (3.05 dm) 0.9843 ft (3 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/402-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Ethernet Cable - 1963838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Cat 6; Coaxial
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details