Mueller Electric Company Cable Assemblies AI-000474-60

Description
GROUND CABLE THHN TO BU-25C
Request a Quote Datasheet
Description
GROUND CABLE THHN TO BU-25C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - AI-000474-60 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
AI-000474-60
Cable Assemblies AI-000474-60
GROUND CABLE THHN TO BU-25C

GROUND CABLE THHN TO BU-25C

Buy Now
Ground Cable Assy, Alligator Clip, 5Ft; Connector Type A Mueller Electric - 43AC2160 - Newark, An Avnet Company
Chicago, IL, United States
Ground Cable Assy, Alligator Clip, 5Ft; Connector Type A Mueller Electric
43AC2160
Ground Cable Assy, Alligator Clip, 5Ft; Connector Type A Mueller Electric 43AC2160
GROUND CABLE ASSY, ALLIGATOR CLIP, 5FT; Connector Type A:Alligator Clip; Connector Type B:Alligator Clip; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

GROUND CABLE ASSY, ALLIGATOR CLIP, 5FT; Connector Type A:Alligator Clip; Connector Type B:Alligator Clip; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m; Jacket Color:Green; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number AI-000474-60 43AC2160
Product Name Cable Assemblies Ground Cable Assy, Alligator Clip, 5Ft; Connector Type A Mueller Electric
Cable Length 4.99 ft (15.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT110 - kTB Solutions
Specs
Application RF
Connector Type 1.0mm
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details