Mueller Electric Company Dual, Stackable, Mini-Banana Test Lead BU-P2247-K-@

Description
The BU-P2247-K-XX is a test lead with dual stackable, 3mm banana plugs on each end. The mini banana plugs are spaced at .50” (12.7mm) centers. Constructed with RG174 Coax cable. Center conductor is 26 AWG tinned copper and the shield is tinned copper braid (98% coverage). The overmold material is polypropylene. The Banana plugs are gold plated brass and beryllium copper. Length: The “XX” in the model number represents the overall length in inches. Standard lengths are: 12” (30cm), 24” (61cm) , 36”(.9m), 48” (1.2m)
Datasheet
Description
The BU-P2247-K-XX is a test lead with dual stackable, 3mm banana plugs on each end. The mini banana plugs are spaced at .50” (12.7mm) centers. Constructed with RG174 Coax cable. Center conductor is 26 AWG tinned copper and the shield is tinned copper braid (98% coverage). The overmold material is polypropylene. The Banana plugs are gold plated brass and beryllium copper. Length: The “XX” in the model number represents the overall length in inches. Standard lengths are: 12” (30cm), 24” (61cm) , 36”(.9m), 48” (1.2m)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual, Stackable, Mini-Banana Test Lead - BU-P2247-K-@ - Mueller Electric Company
Akron, OH, USA
Dual, Stackable, Mini-Banana Test Lead
BU-P2247-K-@
Dual, Stackable, Mini-Banana Test Lead BU-P2247-K-@
The BU-P2247-K-XX is a test lead with dual stackable, 3mm banana plugs on each end. The mini banana plugs are spaced at .50” (12.7mm) centers. Constructed with RG174 Coax cable. Center conductor is 26 AWG tinned copper and the shield is tinned copper braid (98% coverage). The overmold material is polypropylene. The Banana plugs are gold plated brass and beryllium copper. Length: The “XX” in the model number represents the overall length in inches. Standard lengths are: 12” (30cm), 24” (61cm) , 36”(.9m), 48” (1.2m)
  • The BU-P2247-K-XX is a test lead with dual stackable, 3mm banana plugs on
    each end. The mini banana plugs are spaced at .50” (12.7mm) centers.
  • Constructed with RG174 Coax cable. Center conductor is 26 AWG tinned
    copper and the shield is tinned copper braid (98% coverage). The overmold
    material is polypropylene. The Banana plugs are gold plated brass and
    beryllium copper.
  • Length: The “XX” in the model number represents the overall length in
    inches. Standard lengths are: 12” (30cm), 24” (61cm) , 36”(.9m), 48” (1.2m)
Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company
Product Category Cable Assemblies
Product Number BU-P2247-K-@
Product Name Dual, Stackable, Mini-Banana Test Lead
Application RF
Product Type Patch
Cable Shielding Braid
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details