Mueller Electric Company BNC Female Breakout to Stackable Single Banana Plug BU-5220-A-4-0

Description
BNC Female Breakout to Stackable Single Banana Plug Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation, Banana Plug: ABS housing, brass body and beryllium copper, Nickel-plated, nine-leaf cage spring Rating: Hands free testing at 300 VRMS 10 Amps RoHS Compliant
Datasheet
Description
BNC Female Breakout to Stackable Single Banana Plug Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation, Banana Plug: ABS housing, brass body and beryllium copper, Nickel-plated, nine-leaf cage spring Rating: Hands free testing at 300 VRMS 10 Amps RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BNC Female Breakout to Stackable Single Banana Plug - BU-5220-A-4-0 - Mueller Electric Company
Akron, OH, USA
BNC Female Breakout to Stackable Single Banana Plug
BU-5220-A-4-0
BNC Female Breakout to Stackable Single Banana Plug BU-5220-A-4-0
BNC Female Breakout to Stackable Single Banana Plug Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation, Banana Plug: ABS housing, brass body and beryllium copper, Nickel-plated, nine-leaf cage spring Rating: Hands free testing at 300 VRMS 10 Amps RoHS Compliant
  • BNC Female Breakout to Stackable Single Banana Plug
  • Material: BNC Female Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation, Banana Plug: ABS housing, brass body and beryllium copper, Nickel-plated, nine-leaf cage spring
  • Rating: Hands free testing at 300 VRMS 10 Amps
  • RoHS Compliant
Supplier's Site Datasheet
Black BNC Female Breakout Style to Stackable Single Banana Plug, 4 20G PVC - 70188420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Black BNC Female Breakout Style to Stackable Single Banana Plug, 4 20G PVC
70188420
Black BNC Female Breakout Style to Stackable Single Banana Plug, 4 20G PVC 70188420
Black BNC Female Breakout Style to Stackable Single Banana Plug, 4 20G PVC

Black BNC Female Breakout Style to Stackable Single Banana Plug, 4 20G PVC

Supplier's Site

Technical Specifications

  Mueller Electric Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number BU-5220-A-4-0 70188420
Product Name BNC Female Breakout to Stackable Single Banana Plug Black BNC Female Breakout Style to Stackable Single Banana Plug, 4 20G PVC
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-150/334-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
Armored Flexible Cable, DC-110 GHz, 12.0″ - WBL-1FT-W1F+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NH160 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
XLR Male to X100W Hooks, Test Cable - 5020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details