Mueller Electric Company Coaxial Cables (RF) BU-4150028M2.0

Description
COAX CBL BNC TO SMA 6.6'
Request a Quote Datasheet
Description
COAX CBL BNC TO SMA 6.6'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 314-BU-4150028M2.0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
314-BU-4150028M2.0-ND
Coaxial Cables (RF) 314-BU-4150028M2.0-ND
COAX CBL BNC TO SMA 6.6'

COAX CBL BNC TO SMA 6.6'

Buy Now Datasheet
Coaxial Cable - 641792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
641792
Coaxial Cable 641792
Mueller Electric BU-4150028M2.0

Mueller Electric BU-4150028M2.0

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies
Product Number 314-BU-4150028M2.0-ND 641792
Product Name Coaxial Cables (RF) Coaxial Cable
Application RF Networking
Cable Type Coaxial Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-W-10M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details