CABLE, COAXIAL, RG58, 0.6M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm; Jacket Color:Black RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 37B8829 |
| Product Name | Cable, Coaxial, Rg58, 0.6M, Black; Connector Type A Mueller Electric |
| Cable Type | Coaxial |