Mueller Electric Company Coaxial Cable BNC Male on Both Ends BU-5050-B-48-0

Description
BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands free testing at 500 VRMS on center conductor RoHS Compliant
Request a Quote Datasheet
Description
BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands free testing at 500 VRMS on center conductor RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable BNC Male on Both Ends - BU-5050-B-48-0 - Mueller Electric Company
Akron, OH, USA
Coaxial Cable BNC Male on Both Ends
BU-5050-B-48-0
Coaxial Cable BNC Male on Both Ends BU-5050-B-48-0
BNC Male on Both Ends Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m) Rating: Hands free testing at 500 VRMS on center conductor RoHS Compliant
  • BNC Male on Both Ends
  • Material: BNC Male Connector: gold-plated center contact, silver-plated body; (MIL-C-39012); Coaxial Cable: shielded RG58C/U, MIL-C17F, 50 ohm
  • **Length: -12”(.3m), 24”(.6m), 36”(.9m), 48”(1.2m), 60”(1.5m)
  • Rating: Hands free testing at 500 VRMS on center conductor
  • RoHS Compliant
Supplier's Site Datasheet
Coaxial Cables (RF) - BU-5050-B-48-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BU-5050-B-48-0-ND
Coaxial Cables (RF) BU-5050-B-48-0-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to BNC RG-58C 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - BU-5050-B-48-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
BU-5050-B-48-0
Cable Assemblies - Coaxial Cables (RF) BU-5050-B-48-0
CBL ASSY BNC PLUG TO PLUG 4'

CBL ASSY BNC PLUG TO PLUG 4'

Supplier's Site
Cable, Coaxial, Rg58C/u, 1.2M, Black; Connector Type A Mueller Electric - 37B8804 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg58C/u, 1.2M, Black; Connector Type A Mueller Electric
37B8804
Cable, Coaxial, Rg58C/u, 1.2M, Black; Connector Type A Mueller Electric 37B8804
CABLE, COAXIAL, RG58C/U, 1.2M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

CABLE, COAXIAL, RG58C/U, 1.2M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58C; Impedance:50ohm; Cable Length - Imperial:4ft; Cable Length - Metric:1.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site
Test Lead, Bnc M To Bnc M, Blk, 1.22 M Rohs Compliant Mueller Electric - 28AK6668 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc M To Bnc M, Blk, 1.22 M Rohs Compliant Mueller Electric
28AK6668
Test Lead, Bnc M To Bnc M, Blk, 1.22 M Rohs Compliant Mueller Electric 28AK6668
TEST LEAD, BNC M TO BNC M, BLK, 1.22 M ROHS COMPLIANT: YES

TEST LEAD, BNC M TO BNC M, BLK, 1.22 M ROHS COMPLIANT: YES

Supplier's Site
RF Cable Assemblies - BU-5050-B-48-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
BU-5050-B-48-0
RF Cable Assemblies BU-5050-B-48-0
RF Cable Assemblies Black BNC Male on Bo

RF Cable Assemblies Black BNC Male on Bo

Buy Now Datasheet

Technical Specifications

  Mueller Electric Company DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number BU-5050-B-48-0 BU-5050-B-48-0-ND BU-5050-B-48-0 37B8804 28AK6668 BU-5050-B-48-0
Product Name Coaxial Cable BNC Male on Both Ends Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Cable, Coaxial, Rg58C/u, 1.2M, Black; Connector Type A Mueller Electric Test Lead, Bnc M To Bnc M, Blk, 1.22 M Rohs Compliant Mueller Electric RF Cable Assemblies
Application Test Cable RF RF
Product Type Patch
Cable Type Coaxial Coaxial Coaxial
Cable Length 4 ft (12.19 dm) 4 ft (12.19 dm) 3.94 ft (12 dm) 4 ft (12.19 dm)
Unlock Full Specs
to access all available technical data