Mueller Electric Company Alligator Clip; Mini Alligator; 0.25 in. Square Pin Receptacle; ABS; 22 AWG BU-3180-E-24-2

Description
Insulated Mini-Alligator Clip Type BU-3030 insulated alligator clip both ends. Type BU-3070 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8"(203.2 mm), respectively lead wires with molded Y-block to stackable double banana plug. Type BU-3131 insulated mini-alligator clip, both ends. Type BU-3180 insulated mini-alligator clip to 0.025" (0.625 mm) square pin receptacle. Type BU-5030 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Type BU-5031 insulated mini-alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Long service life, insulated "Mini-Alligator" clip (No. 30BL) of durable, nickel-plated steel has a 3⁄16 in. jaw opening and PVC insulator (No. 31). Unique pin receptacle is made of copper-nickel-tin alloy 725.
Description
Insulated Mini-Alligator Clip Type BU-3030 insulated alligator clip both ends. Type BU-3070 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8"(203.2 mm), respectively lead wires with molded Y-block to stackable double banana plug. Type BU-3131 insulated mini-alligator clip, both ends. Type BU-3180 insulated mini-alligator clip to 0.025" (0.625 mm) square pin receptacle. Type BU-5030 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Type BU-5031 insulated mini-alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Long service life, insulated "Mini-Alligator" clip (No. 30BL) of durable, nickel-plated steel has a 3⁄16 in. jaw opening and PVC insulator (No. 31). Unique pin receptacle is made of copper-nickel-tin alloy 725.

Suppliers

Company
Product
Description
Supplier Links
Alligator Clip; Mini Alligator; 0.25 in. Square Pin Receptacle; ABS; 22 AWG - 70188529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alligator Clip; Mini Alligator; 0.25 in. Square Pin Receptacle; ABS; 22 AWG
70188529
Alligator Clip; Mini Alligator; 0.25 in. Square Pin Receptacle; ABS; 22 AWG 70188529
Insulated Mini-Alligator Clip Type BU-3030 insulated alligator clip both ends. Type BU-3070 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8"(203.2 mm), respectively lead wires with molded Y-block to stackable double banana plug. Type BU-3131 insulated mini-alligator clip, both ends. Type BU-3180 insulated mini-alligator clip to 0.025" (0.625 mm) square pin receptacle. Type BU-5030 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Type BU-5031 insulated mini-alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Long service life, insulated "Mini-Alligator" clip (No. 30BL) of durable, nickel-plated steel has a 3⁄16 in. jaw opening and PVC insulator (No. 31). Unique pin receptacle is made of copper-nickel-tin alloy 725.

Insulated Mini-Alligator Clip
Type BU-3030 insulated alligator clip both ends. Type BU-3070 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8"(203.2 mm), respectively lead wires with molded Y-block to stackable double banana plug. Type BU-3131 insulated mini-alligator clip, both ends. Type BU-3180 insulated mini-alligator clip to 0.025" (0.625 mm) square pin receptacle. Type BU-5030 insulated alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male. Type BU-5031 insulated mini-alligator clips, positive and negative with 3" (76.2 mm) and 8" (203.2 mm), respectively lead wires with molded Y-block to BNC male.
Long service life, insulated "Mini-Alligator" clip (No. 30BL) of durable, nickel-plated steel has a 3⁄16 in. jaw opening and PVC insulator (No. 31). Unique pin receptacle is made of copper-nickel-tin alloy 725.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188529
Product Name Alligator Clip; Mini Alligator; 0.25 in. Square Pin Receptacle; ABS; 22 AWG
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details