Mueller Electric Company Test Lead Micro-Plungers BU-1414-E-@

Description
The BU-1414-E-XX-* is a test lead with Short plungers clips on each end. Constructed with 22 AWG PVC jacketed, test lead wire and has color matching plunger clips. Contacts are made from beryllium copper, and plunger clips are made from nylon. Length: The “XX” in the model number represents the overall length in inches. Standard lengths are: 12” (30cm), 24” (61cm) , 36”(.9m), 48” (1.2m) and 60” (1.5m) Color: The “*” in the model number represents color. Available colors are: -0 Black, -2 Red Ratings: 300V. Cat II, 3 Amps. RoHS Compliant
Datasheet
Description
The BU-1414-E-XX-* is a test lead with Short plungers clips on each end. Constructed with 22 AWG PVC jacketed, test lead wire and has color matching plunger clips. Contacts are made from beryllium copper, and plunger clips are made from nylon. Length: The “XX” in the model number represents the overall length in inches. Standard lengths are: 12” (30cm), 24” (61cm) , 36”(.9m), 48” (1.2m) and 60” (1.5m) Color: The “*” in the model number represents color. Available colors are: -0 Black, -2 Red Ratings: 300V. Cat II, 3 Amps. RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead Micro-Plungers - BU-1414-E-@ - Mueller Electric Company
Akron, OH, USA
Test Lead Micro-Plungers
BU-1414-E-@
Test Lead Micro-Plungers BU-1414-E-@
The BU-1414-E-XX-* is a test lead with Short plungers clips on each end. Constructed with 22 AWG PVC jacketed, test lead wire and has color matching plunger clips. Contacts are made from beryllium copper, and plunger clips are made from nylon. Length: The “XX” in the model number represents the overall length in inches. Standard lengths are: 12” (30cm), 24” (61cm) , 36”(.9m), 48” (1.2m) and 60” (1.5m) Color: The “*” in the model number represents color. Available colors are: -0 Black, -2 Red Ratings: 300V. Cat II, 3 Amps. RoHS Compliant
  • The BU-1414-E-XX-* is a test lead with Short plungers clips on each end.
  • Constructed with 22 AWG PVC jacketed, test lead wire and has color
    matching plunger clips.
  • Contacts are made from beryllium copper, and plunger clips are made from
    nylon.
  • Length: The “XX” in the model number represents the overall length in
    inches. Standard lengths are: 12” (30cm), 24” (61cm) , 36”(.9m), 48” (1.2m)
    and 60” (1.5m)
  • Color: The “*” in the model number represents color. Available colors are:
    -0 Black, -2 Red
  • Ratings: 300V. Cat II, 3 Amps.
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Mueller Electric Company
Product Category Cable Assemblies
Product Number BU-1414-E-@
Product Name Test Lead Micro-Plungers
Application RF
Product Type Patch
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details