GROUND CABLE ASSY, ALLIGATOR-CLAMP, 36"; Connector Type A:Alligator Clip; Connector Type B:Grounding Clamp; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:BU-21 Series and BU-123 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 43AC2180 |
| Product Name | Ground Cable Assy, Alligator-Clamp, 36; Connector Type A Mueller Electric |
| Cable Length | 3 ft (9.14 dm) |