Mueller Electric Company Coaxial Cables (RF) BU-P5697-36

Description
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 314-1256-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
314-1256-ND
Coaxial Cables (RF) 314-1256-ND
"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"

"Cable Assembly Coaxial BNC to BNC RG-58C 36.00"" (914.40mm)"

Buy Now Datasheet
Cable Assy, Bnc Plug-Plug, Rg58C/u, 36 Rohs Compliant Mueller Electric - 28AK6581 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Bnc Plug-Plug, Rg58C/u, 36 Rohs Compliant Mueller Electric
28AK6581
Cable Assy, Bnc Plug-Plug, Rg58C/u, 36 Rohs Compliant Mueller Electric 28AK6581
CABLE ASSY, BNC PLUG-PLUG, RG58C/U, 36" ROHS COMPLIANT: YES

CABLE ASSY, BNC PLUG-PLUG, RG58C/U, 36" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 314-1256-ND 28AK6581
Product Name Coaxial Cables (RF) Cable Assy, Bnc Plug-Plug, Rg58C/u, 36 Rohs Compliant Mueller Electric
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3033/104-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1407625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details