Mueller Electric Company Banana Plug; 20; PVC; Red; 105 degC; 41/36 BU-2030-A-36-2

Description
BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).
Description
BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 20; PVC; Red; 105 degC; 41/36 - 70188711 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 20; PVC; Red; 105 degC; 41/36
70188711
Banana Plug; 20; PVC; Red; 105 degC; 41/36 70188711
BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).

BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring
Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.
Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188711
Product Name Banana Plug; 20; PVC; Red; 105 degC; 41/36
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female Receptacle DIL 26 AWG Straight Cable Assembly, 150mm, single-end, no Screw-Lok - G125-FC11268F0-0150L - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q111-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details