Mueller Electric Company Test Lead; Nylon (Stem and Cap); Beryllium Copper (Conductor); Tinned Copper BU-1414-E-24-2

Description
Test Clip, Stainless-Steel Wire Contact Material, ABS Body Insulation Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.
Description
Test Clip, Stainless-Steel Wire Contact Material, ABS Body Insulation Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.

Suppliers

Company
Product
Description
Supplier Links
Test Lead; Nylon (Stem and Cap); Beryllium Copper (Conductor); Tinned Copper - 70188636 - Allied Electronics, Inc.
Fort Worth, TX, USA
Test Lead; Nylon (Stem and Cap); Beryllium Copper (Conductor); Tinned Copper
70188636
Test Lead; Nylon (Stem and Cap); Beryllium Copper (Conductor); Tinned Copper 70188636
Test Clip, Stainless-Steel Wire Contact Material, ABS Body Insulation Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.

Test Clip, Stainless-Steel Wire Contact Material, ABS Body Insulation
Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188636
Product Name Test Lead; Nylon (Stem and Cap); Beryllium Copper (Conductor); Tinned Copper
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details