Mueller Electric Company Banana Plug; Stackable Double Banana Plug Gold Kelvin Clip; Brass; 105 degC; PV BU-5120-A-4-0

Description
Test Clip to In-Line Banana Plug, Beryllium Copper Alloy Contact, Gold Plated Finish Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs. Tarnish resistant, plated brass body. Gold plated brass center contact.
Description
Test Clip to In-Line Banana Plug, Beryllium Copper Alloy Contact, Gold Plated Finish Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs. Tarnish resistant, plated brass body. Gold plated brass center contact.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Stackable Double Banana Plug Gold Kelvin Clip; Brass; 105 degC; PV - 70188667 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Stackable Double Banana Plug Gold Kelvin Clip; Brass; 105 degC; PV
70188667
Banana Plug; Stackable Double Banana Plug Gold Kelvin Clip; Brass; 105 degC; PV 70188667
Test Clip to In-Line Banana Plug, Beryllium Copper Alloy Contact, Gold Plated Finish Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs. Tarnish resistant, plated brass body. Gold plated brass center contact.

Test Clip to In-Line Banana Plug, Beryllium Copper Alloy Contact, Gold Plated Finish
Series 5100 BNC Male Breakouts and Series 5200 BNC Female Breakouts feature tarnish resistant plated brass body, gold-plated center contact. Types BU-5100 and BU-5200 are BNC Male/Female to tinned end wires. Types BU-5131 and BU-5231 feature BNC to alligator clips. Types BU-5144 and BU-5244 feature BNC to 0.080" pins. In addition, male only BNC connectors are available to “Clipper” Test Leads (Type BU-5114), and to standard banana plugs (Type BU-5120). All Breakouts are four inches (4") long. Wires and terminations are color coded red and black for easy identification. Types BU-3056 and BU-3156 are dual alligator clips and mini-alligator clips, respectively to completely shielded BNCs. Types BU-1156 and BU-1456 are clippers and mini clippers, respectively to completely shielded BNCs.
Tarnish resistant, plated brass body. Gold plated brass center contact.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188667
Product Name Banana Plug; Stackable Double Banana Plug Gold Kelvin Clip; Brass; 105 degC; PV
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details