Mueller Electric Company Banana Plug; 20; PVC; Black; 105 degC; 41/36 BU-2031-A-24-0

Description
BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).
Description
BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 20; PVC; Black; 105 degC; 41/36 - 70188714 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 20; PVC; Black; 105 degC; 41/36
70188714
Banana Plug; 20; PVC; Black; 105 degC; 41/36 70188714
BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).

BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring
Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.
Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188714
Product Name Banana Plug; 20; PVC; Black; 105 degC; 41/36
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

2+2 Pos. Female DIL 22 AWG Cable Assembly, 80mm, double-end, for Latches - M80-FC10405L0-0080F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Female BNC Breakout to XK Double Gripper Micro-Hooks - 1001XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details