Mueller Electric Company Banana Plug; Beryllium Copper, Nickel Plated Spring; 20 AWG; 41/36; BU Series BU-2020-A-12-2

Description
Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.
Description
Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; Beryllium Copper, Nickel Plated Spring; 20 AWG; 41/36; BU Series - 70188699 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Beryllium Copper, Nickel Plated Spring; 20 AWG; 41/36; BU Series
70188699
Banana Plug; Beryllium Copper, Nickel Plated Spring; 20 AWG; 41/36; BU Series 70188699
Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.

Test Clip Patch Cord, Body Material Nylon, Wire Size 20 AWG, Operating Temperature 102 °C
Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188699
Product Name Banana Plug; Beryllium Copper, Nickel Plated Spring; 20 AWG; 41/36; BU Series
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3340/303-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details