Mueller Electric Company Plunger; Plug; Beryllium Copper; PVC; #20 AWG; 41 x 36; 105 degC; Red BU-1120-A-24-2

Description
Surface Mounted Grabber® Test Clip to Stacking Banana Plug, 22 AWG, 150 VAC⁄VDC Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle. Spring-loaded, beryllium copper conductor firmly but gently attaches to leads and terminals.
Description
Surface Mounted Grabber® Test Clip to Stacking Banana Plug, 22 AWG, 150 VAC⁄VDC Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle. Spring-loaded, beryllium copper conductor firmly but gently attaches to leads and terminals.

Suppliers

Company
Product
Description
Supplier Links
Plunger; Plug; Beryllium Copper; PVC; #20 AWG; 41 x 36; 105 degC; Red - 70188508 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plunger; Plug; Beryllium Copper; PVC; #20 AWG; 41 x 36; 105 degC; Red
70188508
Plunger; Plug; Beryllium Copper; PVC; #20 AWG; 41 x 36; 105 degC; Red 70188508
Surface Mounted Grabber® Test Clip to Stacking Banana Plug, 22 AWG, 150 VAC⁄VDC Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle. Spring-loaded, beryllium copper conductor firmly but gently attaches to leads and terminals.

Surface Mounted Grabber® Test Clip to Stacking Banana Plug, 22 AWG, 150 VAC⁄VDC
Type BU-1010 test leads make difficult IC connections fast and easy. Spring-loaded beryllium copper conductor attaches to component leads and terminals. Type BU-1031 test clip to insulated mini-alligator clip. Type BU-1080 test clip to 0.025" (0.635) square pin receptacle. Type BU-1111, mini-plunger clip. Type BU-1120 attaches to delicate component leads and terminals. Stackable banana plug terminates the other end of test lead. Type BU-1149 to tinned end wire. Type BU-1414 to 0.025" (0.635) diameter and smaller leads. Type BU-1420 to stackable banana plug. Type BU-1449 to tinned end wire. Type BU-1480 to 0.025" (0.635) square pin receptacle.
Spring-loaded, beryllium copper conductor firmly but gently attaches to leads and terminals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188508
Product Name Plunger; Plug; Beryllium Copper; PVC; #20 AWG; 41 x 36; 105 degC; Red
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
QSFP to 4XSFP+ Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details