Mueller Electric Company Banana Plug; 20; PVC; Black; 105 degC; 41/36 BU-2030-A-36-0

Description
BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).
Description
BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Banana Plug; 20; PVC; Black; 105 degC; 41/36 - 70188710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; 20; PVC; Black; 105 degC; 41/36
70188710
Banana Plug; 20; PVC; Black; 105 degC; 41/36 70188710
BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins. Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).

BNC Male to Stackable Double Banana Plug , Gold Plated Material Contact, Nickel Plated Spring
Type BU-2020 stackable single banana plugs both ends. BU-2030 insulated alligator clip to stackable banana plug. BU-2031 stackable single banana plug to insulated mini-alligator clip. BU-2929 “Ultra-Flex” test leads are laboratory-grade for superior performance and longer life. BU-4444 stackable 0.080" pin plug both ends. BU-5656-B insulated BNC male both ends, black only. BU-5659-B insulated BNC male to BNC female, black only. BU-7070 stackable double banana plugs both ends. Type BU-8080-E series are patch cords for PC boards with 0.025" (0.635) square pins.
Nickel plated steel with durable PVC insulator. Jaw opens to 3⁄16" (4.7 mm).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70188710
Product Name Banana Plug; 20; PVC; Black; 105 degC; 41/36
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details