BU-5114-A-4-0 -- BNC MALE BREAKOUT TO MINI MICRO CLIP
Mueller Electric Company
BNC Male Breakout to Mini Micro Clip
BU-5114-A-4-0
Description
BNC Male Breakout to Mini Micro Clip
Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation, Mini-micro grabbers(BU-00208-X)
: abrasion resistant Nylon housing
Spring: Stainless
Contact: gold-plated beryllium copper
Rating: Hands free testing at 300 VRMS on center conductor,5 Amps
RoHS Compliant
Description
BNC Male Breakout to Mini Micro Clip
Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation, Mini-micro grabbers(BU-00208-X)
: abrasion resistant Nylon housing
Spring: Stainless
Contact: gold-plated beryllium copper
Rating: Hands free testing at 300 VRMS on center conductor,5 Amps
RoHS Compliant
Datasheet
Suppliers
BNC Male Breakout to Mini Micro Clip
Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation, Mini-micro grabbers(BU-00208-X)
: abrasion resistant Nylon housing
Spring: Stainless
Contact: gold-plated beryllium copper
Rating: Hands free testing at 300 VRMS on center conductor,5 Amps
RoHS Compliant
- BNC Male Breakout to Mini Micro Clip
- Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation, Mini-micro grabbers(BU-00208-X): abrasion resistant Nylon housing
- Spring: Stainless
- Contact: gold-plated beryllium copper
- Rating: Hands free testing at 300 VRMS on center conductor,5 Amps
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
BU-5114-A-4-0 |
|
Product Name
|
BNC Male Breakout to Mini Micro Clip |
|
Cable Type
|
Coaxial
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Cable Type
Coaxial
Cable Length
0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type
BNC
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
SMA Female Bulkhead
View Details