Mueller Electric Company Cable, Copper, 18Awg, 3Kv, Black; Jacket Material Mueller Electric 180000

Description
CABLE, COPPER, 18AWG, 3KV, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.04m; No. of Max Strands x Strand Size:-; Voltage Rating:3kV RoHS Compliant: Yes
Datasheet
Description
CABLE, COPPER, 18AWG, 3KV, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.04m; No. of Max Strands x Strand Size:-; Voltage Rating:3kV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Copper, 18Awg, 3Kv, Black; Jacket Material Mueller Electric - 54W6604 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Copper, 18Awg, 3Kv, Black; Jacket Material Mueller Electric
54W6604
Cable, Copper, 18Awg, 3Kv, Black; Jacket Material Mueller Electric 54W6604
CABLE, COPPER, 18AWG, 3KV, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.04m; No. of Max Strands x Strand Size:-; Voltage Rating:3kV RoHS Compliant: Yes

CABLE, COPPER, 18AWG, 3KV, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.04m; No. of Max Strands x Strand Size:-; Voltage Rating:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 54W6604
Product Name Cable, Copper, 18Awg, 3Kv, Black; Jacket Material Mueller Electric
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hook and Alligator - 1051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details