Cable Assy Coaxial BNC to SMA Male to Ma
"Cable Assembly Coaxial BNC to SMA RG-316 36.00"" (914.40mm)"
CABLE ASSY, BNC PLUG-SMA PLUG, 914.4MM ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2512175 | 314-BU-4150028036-ND | 60AK7963 |
| Product Name | Coaxial Cable | Coaxial Cables (RF) | Cable Assy, Bnc Plug-Sma Plug, 914.4Mm Rohs Compliant Mueller Electric |
| Application | Networking | RF |