BU-5214-A-4-0 -- BNC FEMALE BREAKOUT TO MINI MICRO GRABBERS
Mueller Electric Company
BNC Female Breakout to Mini Micro Grabbers
BU-5214-A-4-0
Description
BNC Male Breakout to Stackable Pin Plug
Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with 105C PVC insulation Pin Plug: ABS housing, brass body, Nickel plated
Rating: Hands free testing at 300 VRMS on center conductor,5 Amps
RoHS Compliant
Description
BNC Male Breakout to Stackable Pin Plug
Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with 105C PVC insulation Pin Plug: ABS housing, brass body, Nickel plated
Rating: Hands free testing at 300 VRMS on center conductor,5 Amps
RoHS Compliant
Datasheet
Suppliers
BNC Male Breakout to Stackable Pin Plug
Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with 105C PVC insulation Pin Plug: ABS housing, brass body, Nickel plated
Rating: Hands free testing at 300 VRMS on center conductor,5 Amps
RoHS Compliant
- BNC Male Breakout to Stackable Pin Plug
- Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with 105C PVC insulation Pin Plug: ABS housing, brass body, Nickel plated
- Rating: Hands free testing at 300 VRMS on center conductor,5 Amps
- RoHS Compliant
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Assemblies |
|
Product Number
|
BU-5214-A-4-0 |
|
Product Name
|
BNC Female Breakout to Mini Micro Grabbers |
|
Cable Type
|
Coaxial
|
Unlock Full Specs
to access all available technical data