MilesTek Corporation Premium USB Cable Type A - A Cable, 3.0m MUS200025-3M

Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). MilesTek offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your MilesTek Sales Representative. Features USB 2.0 cable assembly, Type A male to Type A male Connectors Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Applications PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). MilesTek offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your MilesTek Sales Representative. Features USB 2.0 cable assembly, Type A male to Type A male Connectors Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Applications PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Premium USB Cable Type A - A Cable, 3.0m - MUS200025-3M - MilesTek Corporation
Denton, TX, United States
Premium USB Cable Type A - A Cable, 3.0m
MUS200025-3M
Premium USB Cable Type A - A Cable, 3.0m MUS200025-3M
Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). MilesTek offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your MilesTek Sales Representative. Features USB 2.0 cable assembly, Type A male to Type A male Connectors Molded backshells provide durability and increased strength at cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Applications PC Peripheral Interconnects Test and Measurement Data Acquisition Portable Data Storage Printer Interface WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Highest quality USB cables utilize revision 2.0 compliant bulk cable. Twisted pair data lines help reduce crosstalk while 20 AWG power conductors enable maximum power transfer. Standard USB applications require cable assemblies with A-B connectors (see CSMUAB series). MilesTek offers A-A cable assemblies due to frequent customer requests. Quantity pricing available, please contact your MilesTek Sales Representative.
Features

  • USB 2.0 cable assembly, Type A male to Type A male Connectors
  • Molded backshells provide durability and increased strength at cable entry point
  • Transfer rates up to 480Mbps meets USB 2.0 requirements
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray

Applications

  • PC Peripheral Interconnects
  • Test and Measurement
  • Data Acquisition
  • Portable Data Storage
  • Printer Interface

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Premium Usb 2.0 Cable Type A-A Cable 3M / Mt Milestek - 60AK2028 - Newark, An Avnet Company
Chicago, IL, United States
Premium Usb 2.0 Cable Type A-A Cable 3M / Mt Milestek
60AK2028
Premium Usb 2.0 Cable Type A-A Cable 3M / Mt Milestek 60AK2028
PREMIUM USB 2.0 CABLE TYPE A-A CABLE 3M / MT

PREMIUM USB 2.0 CABLE TYPE A-A CABLE 3M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS200025-3M 60AK2028
Product Name Premium USB Cable Type A - A Cable, 3.0m Premium Usb 2.0 Cable Type A-A Cable 3M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details