MilesTek Corporation PLENUM QUICK-CONNECT TYPE A VGA CABLE 25FT QC02-A-25

Description
Quick-Connect Type A VGA Cable 25 FT - Part Number # EZ02-A-25 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Quick-Connect Type A VGA Cable 25 FT - Part Number # EZ02-A-25 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
PLENUM QUICK-CONNECT TYPE A VGA CABLE 25FT - QC02-A-25 - MilesTek Corporation
Denton, TX, United States
PLENUM QUICK-CONNECT TYPE A VGA CABLE 25FT
QC02-A-25
PLENUM QUICK-CONNECT TYPE A VGA CABLE 25FT QC02-A-25
Quick-Connect Type A VGA Cable 25 FT - Part Number # EZ02-A-25 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Quick-Connect Type A VGA Cable 25 FT - Part Number # EZ02-A-25

  • 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield
  • UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds
  • Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number QC02-A-25
Product Name PLENUM QUICK-CONNECT TYPE A VGA CABLE 25FT
Cable Length 25 ft (76.2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-1,5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 4.92 ft (15 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details