MilesTek Corporation USB A Female Panel Mount to Type A Male 90 Degree Down 24" MUS2A00023-24I

Description
Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 2.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Color Light Gray WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 2.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Color Light Gray WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB A Female Panel Mount to Type A Male 90 Degree Down 24
Denton, TX, United States
USB A Female Panel Mount to Type A Male 90 Degree Down 24"
MUS2A00023-24I
USB A Female Panel Mount to Type A Male 90 Degree Down 24" MUS2A00023-24I
Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 2.0 cables to be passed through panels or enclosures Screw mount for secure installations 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Color Light Gray WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Newly designed USB 2.0 versions of ECF style panel mount USB adapter cables are now available! This series features a bulkhead Type A 2.0 jack to a molded Type A 2.0 90 degree down plug attached via USB 2.0 compliant cable. Integral to this design is a multi-layered PCB that maintains USB 2.0 speed and performance. These assemblies are shielded and use ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440).
Features

  • Allows USB 2.0 cables to be passed through panels or enclosures
  • Screw mount for secure installations
  • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
  • Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths
  • Color Light Gray
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site
Usb 2.0 Af Pnl Mnt/am Ra Down Shld 24 / Mt Milestek - 60AK2009 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 Af Pnl Mnt/am Ra Down Shld 24 / Mt Milestek
60AK2009
Usb 2.0 Af Pnl Mnt/am Ra Down Shld 24 / Mt Milestek 60AK2009
USB 2.0 AF PNL MNT/AM RA DOWN SHLD 24" / MT

USB 2.0 AF PNL MNT/AM RA DOWN SHLD 24" / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00023-24I 60AK2009
Product Name USB A Female Panel Mount to Type A Male 90 Degree Down 24" Usb 2.0 Af Pnl Mnt/am Ra Down Shld 24 / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details