MilesTek Corporation LSZH USB 3.0 Cable Type A - Micro B, 2.0m MUS3A00046-2M

Description
MilesTek's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your MilesTek Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type Micro B male connectors Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Applications Military Shipboard Aerospace Video Transfer Data Storage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your MilesTek Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type Micro B male connectors Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Applications Military Shipboard Aerospace Video Transfer Data Storage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
LSZH USB 3.0 Cable Type A - Micro B, 2.0m - MUS3A00046-2M - MilesTek Corporation
Denton, TX, United States
LSZH USB 3.0 Cable Type A - Micro B, 2.0m
MUS3A00046-2M
LSZH USB 3.0 Cable Type A - Micro B, 2.0m MUS3A00046-2M
MilesTek's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your MilesTek Sales Representative. Features Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps Foil plus braid shield provides maximum protection against EMI/RFI Type A male to Type Micro B male connectors Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black Applications Military Shipboard Aerospace Video Transfer Data Storage WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's CAU3ZAMICB series of USB 3.0 cables feature Low Smoke Zero Halogen cable jackets which reduce the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere where the protection of people and equipment from toxic and corrosive gases is critical. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Quantity pricing is available, please contact your MilesTek Sales Representative.
Features

  • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
  • USB Revision 3.0 compliant. Transfer rates up to 4.8 Gbps
  • Foil plus braid shield provides maximum protection against EMI/RFI
  • Type A male to Type Micro B male connectors
  • Available in 0.3, 0.5,1,2,3 & 5 meter lengths; color is black

Applications

  • Military
  • Shipboard
  • Aerospace
  • Video Transfer
  • Data Storage

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Usb 3.0 Lszh Type A/mic B Cable Assembly Length 2M / Mt Milestek - 60AK2078 - Newark, An Avnet Company
Chicago, IL, United States
Usb 3.0 Lszh Type A/mic B Cable Assembly Length 2M / Mt Milestek
60AK2078
Usb 3.0 Lszh Type A/mic B Cable Assembly Length 2M / Mt Milestek 60AK2078
USB 3.0 LSZH TYPE A/MIC B CABLE ASSEMBLY LENGTH 2M / MT

USB 3.0 LSZH TYPE A/MIC B CABLE ASSEMBLY LENGTH 2M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS3A00046-2M 60AK2078
Product Name LSZH USB 3.0 Cable Type A - Micro B, 2.0m Usb 3.0 Lszh Type A/mic B Cable Assembly Length 2M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details