MilesTek Corporation USB 3.0 Cable, Type A/A with Thumbscrew Hardware 3.0M MUS3A00019-3M

Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Features • Type A male with thumbscrews to standard type A male connectors • Built to USB3 Vision Cable Assembly mechanical standards • Thumbscrews provide a secure connection every time • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Features • Type A male with thumbscrews to standard type A male connectors • Built to USB3 Vision Cable Assembly mechanical standards • Thumbscrews provide a secure connection every time • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 Cable, Type A/A with Thumbscrew Hardware 3.0M - MUS3A00019-3M - MilesTek Corporation
Denton, TX, United States
USB 3.0 Cable, Type A/A with Thumbscrew Hardware 3.0M
MUS3A00019-3M
USB 3.0 Cable, Type A/A with Thumbscrew Hardware 3.0M MUS3A00019-3M
These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. Features • Type A male with thumbscrews to standard type A male connectors • Built to USB3 Vision Cable Assembly mechanical standards • Thumbscrews provide a secure connection every time • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters Applications • Machine vision camera market • Data Storage • Data Acquisition • Video Transfer • USB3 Vision Applications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These cables are manufactured per the mechanical requirements of the USB3 Vision standard. In addition to supporting the machine vision camera market, the screw mount hardware is beneficial in many applications where standard USB connectors can become dislodged due to jostling, vibration, etc. USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video.
Features
• Type A male with thumbscrews to standard type A male connectors
• Built to USB3 Vision Cable Assembly mechanical standards
• Thumbscrews provide a secure connection every time
• 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
• Available in lengths of 0.3, 0.5, 1, 2, 3 and 5 meters
Applications
• Machine vision camera market
• Data Storage
• Data Acquisition
• Video Transfer
• USB3 Vision Applications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Usb3.0 A/a W/hdware 3.0M / Mt Milestek - 60AK2035 - Newark, An Avnet Company
Chicago, IL, United States
Ca Usb3.0 A/a W/hdware 3.0M / Mt Milestek
60AK2035
Ca Usb3.0 A/a W/hdware 3.0M / Mt Milestek 60AK2035
CA USB3.0 A/A W/HDWARE 3.0M / MT

CA USB3.0 A/A W/HDWARE 3.0M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS3A00019-3M 60AK2035
Product Name USB 3.0 Cable, Type A/A with Thumbscrew Hardware 3.0M Ca Usb3.0 A/a W/hdware 3.0M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details