MilesTek Corporation BNC Male to BNC Female Using Flexible RG400 Coax Cable 12" MTCA00053-12

Description
MTCA00053 BNC male to BNC female using flexible RG400 coax. This Milestek BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00053 BNC male to BNC female cable assembly is constructed with MTRG400/U coax and the maximum VSWR is 1.4:1.
Description
MTCA00053 BNC male to BNC female using flexible RG400 coax. This Milestek BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00053 BNC male to BNC female cable assembly is constructed with MTRG400/U coax and the maximum VSWR is 1.4:1.

Suppliers

Company
Product
Description
Supplier Links
BNC Male to BNC Female Using Flexible RG400 Coax Cable 12
Denton, TX, United States
BNC Male to BNC Female Using Flexible RG400 Coax Cable 12"
MTCA00053-12
BNC Male to BNC Female Using Flexible RG400 Coax Cable 12" MTCA00053-12
MTCA00053 BNC male to BNC female using flexible RG400 coax. This Milestek BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00053 BNC male to BNC female cable assembly is constructed with MTRG400/U coax and the maximum VSWR is 1.4:1.

MTCA00053 BNC male to BNC female using flexible RG400 coax. This Milestek BNC male to BNC female cable assembly uses a 50 Ohm BNC for connector 1 and a 50 Ohm BNC for connector 2. Our male BNC to female BNC cable assembly uses a flexible cable type that is 50 Ohm. Milestek's MTCA00053 BNC male to BNC female cable assembly is constructed with MTRG400/U coax and the maximum VSWR is 1.4:1.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MTCA00053-12
Product Name BNC Male to BNC Female Using Flexible RG400 Coax Cable 12"
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1408025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
13+13 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC22605F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stability Cables - SF-24-MM-72-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details