MilesTek Corporation USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M MUS3A00060-05M

Description
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M - MUS3A00060-05M - MilesTek Corporation
Denton, TX, United States
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M
MUS3A00060-05M
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M MUS3A00060-05M
USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MUS3A00060-05M
Product Name USB 3.1 LSZH Type C Gen 2 M/M 10 Gbps, length 0.5M
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details