MilesTek Corporation Shielded Waterproof Cap for USB IP67 Cables MUS2B00014

Description
Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Features • Protects unused ports from water/contaminate damage • Use with cables to maintain protection against EMI/RFI • Rubber lanyard attaches easily to connector body • Durable construction insures years of use • Maintains IP67 rating when fully seated WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Features • Protects unused ports from water/contaminate damage • Use with cables to maintain protection against EMI/RFI • Rubber lanyard attaches easily to connector body • Durable construction insures years of use • Maintains IP67 rating when fully seated WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
Shielded Waterproof Cap for USB IP67 Cables - MUS2B00014 - MilesTek Corporation
Denton, TX, United States
Shielded Waterproof Cap for USB IP67 Cables
MUS2B00014
Shielded Waterproof Cap for USB IP67 Cables MUS2B00014
Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained. Features • Protects unused ports from water/contaminate damage • Use with cables to maintain protection against EMI/RFI • Rubber lanyard attaches easily to connector body • Durable construction insures years of use • Maintains IP67 rating when fully seated WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Protect unused ports from damage with these metal, sealed covers. When fully seated the IP67 rating is maintained.
Features
• Protects unused ports from water/contaminate damage
• Use with cables to maintain protection against EMI/RFI
• Rubber lanyard attaches easily to connector body
• Durable construction insures years of use
• Maintains IP67 rating when fully seated
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Waterproof Cap Usb Shielded / Mt Milestek - 60AK2019 - Newark, An Avnet Company
Chicago, IL, United States
Waterproof Cap Usb Shielded / Mt Milestek
60AK2019
Waterproof Cap Usb Shielded / Mt Milestek 60AK2019
WATERPROOF CAP USB SHIELDED / MT

WATERPROOF CAP USB SHIELDED / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2B00014 60AK2019
Product Name Shielded Waterproof Cap for USB IP67 Cables Waterproof Cap Usb Shielded / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Female DIL 26 AWG Cable Assembly, 300mm, single-end, Screw-Lok Reverse Fix Panel Mount - G125-FC15005F3-0300L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 2M Length - 3021060-02M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 6.56 ft (20 dm)
View Details
4 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details