MilesTek Corporation PLENUM QUICK-CONNECT TYPE A VGA CABLE 15FT QC02-A-15

Description
Quick-Connect Type A VGA Cable 15 FT - Part Number # EZ02-A-15 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Quick-Connect Type A VGA Cable 15 FT - Part Number # EZ02-A-15 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
PLENUM QUICK-CONNECT TYPE A VGA CABLE 15FT - QC02-A-15 - MilesTek Corporation
Denton, TX, United States
PLENUM QUICK-CONNECT TYPE A VGA CABLE 15FT
QC02-A-15
PLENUM QUICK-CONNECT TYPE A VGA CABLE 15FT QC02-A-15
Quick-Connect Type A VGA Cable 15 FT - Part Number # EZ02-A-15 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Quick-Connect Type A VGA Cable 15 FT - Part Number # EZ02-A-15

  • 3-28 AWG Coaxial Cables with Braided Copper Shielding, 3-24 AWG Twisted Pair and a single 24 AWG Pair, Mylar(TM) Foil Shield
  • UXGA supports PC resolutions up to 1600 x 1200 pixels. Includes protective caps with pulling eyes that are able to withstand a maximum pulling tension of 30 pounds
  • Available in CL2-rated PVC jacket for residential installations and CMP jacket for commercial installations

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number QC02-A-15
Product Name PLENUM QUICK-CONNECT TYPE A VGA CABLE 15FT
Cable Length 15 ft (45.72 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
5+5 Pos. Female DIL 28 AWG Cable Assembly, 150mm, single-end, Screw-Lok - G125-FC21005F1-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
RF Cable Assemblies - 1064333-1 - TE Connectivity
Specs
Application RF
Product Type OSMT Jack
Cable Shielding Copper Wire
View Details
Stability Cables - SP-35-MM-18 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details