MilesTek Corporation LSZH USB Cable Assembly, Latching A / Latching A 0.75m MUS2A00017-075M

Description
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features • Unique latching feature provides a secure connection to any USB type A jack • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • USB Revision 1.0, 1.1, and 2.0 compliant • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Applications • PC Peripheral Interconnects • Confined Space USB Applications • Data Acquisition • Portable Data Storage • Test and Measurement WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features • Unique latching feature provides a secure connection to any USB type A jack • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • USB Revision 1.0, 1.1, and 2.0 compliant • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Applications • PC Peripheral Interconnects • Confined Space USB Applications • Data Acquisition • Portable Data Storage • Test and Measurement WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
LSZH USB Cable Assembly, Latching A / Latching A 0.75m - MUS2A00017-075M - MilesTek Corporation
Denton, TX, United States
LSZH USB Cable Assembly, Latching A / Latching A 0.75m
MUS2A00017-075M
LSZH USB Cable Assembly, Latching A / Latching A 0.75m MUS2A00017-075M
These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical. Features • Unique latching feature provides a secure connection to any USB type A jack • Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage • 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles • USB Revision 1.0, 1.1, and 2.0 compliant • Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black Applications • PC Peripheral Interconnects • Confined Space USB Applications • Data Acquisition • Portable Data Storage • Test and Measurement WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

These unique cable assemblies feature low smoke zero halogen cable jackets plus two latching Type A USB plugs which provide lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0 compliant, this cable contains two 24 AWG power conductors and one 28 AWG pair for the data lines. Color is black. Low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors and anywhere the protection of people and equipment from toxic and corrosive gases is critical.
Features
• Unique latching feature provides a secure connection to any USB type A jack
• Low Smoke Zero Halogen (LSZH) Jacket for shipboard, aircraft, or other usage
• 30 micro inch gold plated contacts provide reliable connections with repeated mating cycles
• USB Revision 1.0, 1.1, and 2.0 compliant
• Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3, 4 and 5 meters; color is black
Applications
• PC Peripheral Interconnects
• Confined Space USB Applications
• Data Acquisition
• Portable Data Storage
• Test and Measurement
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Causb A/a Lszh Latch Blk .75M / Mt Milestek - 60AK1993 - Newark, An Avnet Company
Chicago, IL, United States
Causb A/a Lszh Latch Blk .75M / Mt Milestek
60AK1993
Causb A/a Lszh Latch Blk .75M / Mt Milestek 60AK1993
CAUSB A/A LSZH LATCH BLK .75M / MT

CAUSB A/A LSZH LATCH BLK .75M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00017-075M 60AK1993
Product Name LSZH USB Cable Assembly, Latching A / Latching A 0.75m Causb A/a Lszh Latch Blk .75M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-150/340-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers