MilesTek Corporation USB Cable, Waterproof Type B Male - Standard Type B Male, 5.0m MUS2A00002-5M

Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB B connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features • Waterproof USB B male to standard USB B male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability • Available in 2 and 5 meter lengths Applications • Harsh environments • Industrial computing • Factory automation • PLC communications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB B connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features • Waterproof USB B male to standard USB B male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability • Available in 2 and 5 meter lengths Applications • Harsh environments • Industrial computing • Factory automation • PLC communications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Waterproof Type B Male - Standard Type B Male, 5.0m - MUS2A00002-5M - MilesTek Corporation
Denton, TX, United States
USB Cable, Waterproof Type B Male - Standard Type B Male, 5.0m
MUS2A00002-5M
USB Cable, Waterproof Type B Male - Standard Type B Male, 5.0m MUS2A00002-5M
As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB B connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available. Features • Waterproof USB B male to standard USB B male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Rugged molded backshells insure durability • Available in 2 and 5 meter lengths Applications • Harsh environments • Industrial computing • Factory automation • PLC communications WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male USB B connector and a standard male USB B connector, these hard-to-find cables are IP67 rated. Mating waterproof female cable assemblies are available.
Features
• Waterproof USB B male to standard USB B male connectors, revision 2.0 compliant
• Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
• 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
• Rugged molded backshells insure durability
• Available in 2 and 5 meter lengths
Applications
• Harsh environments
• Industrial computing
• Factory automation
• PLC communications
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Cblwtr Prf Usb B-M/b-M 2.0M / Mt Milestek - 60AK1966 - Newark, An Avnet Company
Chicago, IL, United States
Cblwtr Prf Usb B-M/b-M 2.0M / Mt Milestek
60AK1966
Cblwtr Prf Usb B-M/b-M 2.0M / Mt Milestek 60AK1966
CBLWTR PRF USB B-M/B-M 2.0M / MT

CBLWTR PRF USB B-M/B-M 2.0M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00002-5M 60AK1966
Product Name USB Cable, Waterproof Type B Male - Standard Type B Male, 5.0m Cblwtr Prf Usb B-M/b-M 2.0M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details