MilesTek Corporation USB 3.0 A male to right angle right exit B male 1M MUS3A00029-1M

Description
MilesTek's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available. Features USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color Blue WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
MilesTek's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available. Features USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color Blue WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB 3.0 A male to right angle right exit B male 1M - MUS3A00029-1M - MilesTek Corporation
Denton, TX, United States
USB 3.0 A male to right angle right exit B male 1M
MUS3A00029-1M
USB 3.0 A male to right angle right exit B male 1M MUS3A00029-1M
MilesTek's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available. Features USB 3.0 cables feature a left angle exit design, for an easy fit to your host device. Backward compatible with USB 2.0 devices Transfer rates of 4.8 Gbps Fully shielded to provide maximum protection against EMI/RFI Color Blue WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

MilesTek's angled USB 3.0 cable assemblies are perfect for high speed data transfer in tight spaces. These cables utilizes type A connector on one end and left exit angled type A connector on the other. Custom lengths are available.
Features

  • USB 3.0 cables feature a left angle exit design, for an easy fit to your host device.
  • Backward compatible with USB 2.0 devices
  • Transfer rates of 4.8 Gbps
  • Fully shielded to provide maximum protection against EMI/RFI
  • Color Blue
    WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov
Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number MUS3A00029-1M
Product Name USB 3.0 A male to right angle right exit B male 1M
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details