MilesTek Corporation USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 0.5m MUS2A00013-05M

Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. Features • Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • Metal coupling nut provides 360 degree shield when mated • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Standard lengths are 0.5, 2, and 5 meters WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. Features • Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • Metal coupling nut provides 360 degree shield when mated • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Standard lengths are 0.5, 2, and 5 meters WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 0.5m - MUS2A00013-05M - MilesTek Corporation
Denton, TX, United States
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 0.5m
MUS2A00013-05M
USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 0.5m MUS2A00013-05M
Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. Features • Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant • Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust • Metal coupling nut provides 360 degree shield when mated • 30 micro inch gold contact plating provides reliable connections with repeated mating cycles • Standard lengths are 0.5, 2, and 5 meters WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector.
Features
• Shielded waterproof USB A male to standard USB B male connectors, revision 2.0 compliant
• Threaded couplings and O-ring seals provide IP67 rating insuring protection against water and dust
• Metal coupling nut provides 360 degree shield when mated
• 30 micro inch gold contact plating provides reliable connections with repeated mating cycles
• Standard lengths are 0.5, 2, and 5 meters
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site
Ca Ip67 Usba-M/b-M Shld .5M / Mt Milestek - 60AK1988 - Newark, An Avnet Company
Chicago, IL, United States
Ca Ip67 Usba-M/b-M Shld .5M / Mt Milestek
60AK1988
Ca Ip67 Usba-M/b-M Shld .5M / Mt Milestek 60AK1988
CA IP67 USBA-M/B-M SHLD .5M / MT

CA IP67 USBA-M/B-M SHLD .5M / MT

Supplier's Site

Technical Specifications

  MilesTek Corporation Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number MUS2A00013-05M 60AK1988
Product Name USB Cable, Shielded Waterproof Type A Male - Standard Type B Male, 0.5m Ca Ip67 Usba-M/b-M Shld .5M / Mt Milestek
Product Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10131524-00011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/403-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details